Pulse Electronics Corporation RF Chip Inductor PE-0603CD680JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD680JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD680JTT
RF Chip Inductor PE-0603CD680JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1027-2-ND
Fixed Inductors 553-1027-2-ND
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1027-1-ND
Fixed Inductors 553-1027-1-ND
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1027-6-ND
Fixed Inductors 553-1027-6-ND
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 68Nh, 0.6A, 0603; Inductance Pulse Electronics - 51AK3069 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 68Nh, 0.6A, 0603; Inductance Pulse Electronics
51AK3069
Multilayer Inductor, 68Nh, 0.6A, 0603; Inductance Pulse Electronics 51AK3069
MULTILAYER INDUCTOR, 68NH, 0.6A, 0603; Inductance:68nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:0603CD Series; Product Length:1.8mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 68NH, 0.6A, 0603; Inductance:68nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:0603CD Series; Product Length:1.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cer. Rf Ww 0603 Inductor, 68Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics - 51AK3068 - Newark, An Avnet Company
Chicago, IL, United States
Cer. Rf Ww 0603 Inductor, 68Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics
51AK3068
Cer. Rf Ww 0603 Inductor, 68Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics 51AK3068
CER. RF WW 0603 INDUCTOR, 68nH +/-5% , TIN, TR RoHS Compliant: Yes

CER. RF WW 0603 INDUCTOR, 68nH +/-5% , TIN, TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD680JTT 553-1027-2-ND 51AK3069 51AK3068
Product Name RF Chip Inductor Fixed Inductors Multilayer Inductor, 68Nh, 0.6A, 0603; Inductance Pulse Electronics Cer. Rf Ww 0603 Inductor, 68Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics
Application RF Choke
Inductance Range 0.0680 microH 0.0680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 35 35
SRF 1700 MHz 1700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers