Pulse Electronics Corporation RF Chip Inductor PE-1008CD150JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD150JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD150JTT
RF Chip Inductor PE-1008CD150JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327545-PE-1008CD150JTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327545-PE-1008CD150JTT
Inductors, Coils, Chokes - Fixed Inductors 1327545-PE-1008CD150JTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327545-PE-1008CD150 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 15 nH Height - Seated (Max): 0.090" (2.29mm) Standard Package: 1,600 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 1.85GHz DC Resistance (DCR): 100mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 50 MHz HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327545-PE-1008CD150JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Inductance: 15 nH
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 1,600
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 1.85GHz
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 50 MHz
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - PE-1008CD150JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CD150JTT-ND
Fixed Inductors PE-1008CD150JTT-ND
15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD150JTT 1327545-PE-1008CD150JTT PE-1008CD150JTT-ND
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0150 microH 0.0150 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 50 50
SRF 1850 MHz 1850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers