Pulse Electronics Corporation RF Chip Inductor PE-0805CD330KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD330KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD330KTT
RF Chip Inductor PE-0805CD330KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
500MA 270 MOHM Inductor and Choke - 71-PE-0805CD330KTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 270 MOHM Inductor and Choke
71-PE-0805CD330KTT
500MA 270 MOHM Inductor and Choke 71-PE-0805CD330KTT
FIXED IND 32.75NH 500MA 270 MOHM Product overview: PE-0805CD330KTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 270 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD330KTT can be used for catalog matching and distributor lookup.

FIXED IND 32.75NH 500MA 270 MOHM Product overview: PE-0805CD330KTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 270 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD330KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PE-0805CD330KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD330KTT-ND
Fixed Inductors PE-0805CD330KTT-ND
32.75nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

32.75nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-0805CD330KTT
888849-PE-0805CD330KTT
Fixed Inductors - PE-0805CD330KTT 888849-PE-0805CD330KTT
Manufacturer: Pulse Win Source Part Number: 888849-PE-0805CD330K TT Series: 0805CD Operating Temperature Range: -40°C ~ 125°C Features: 32.75 nH Unshielded Wirewound Inductor 500 mA 270mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 888849-PE-0805CD330KTT
Series: 0805CD
Operating Temperature Range: -40°C ~ 125°C
Features: 32.75 nH Unshielded Wirewound Inductor 500 mA 270mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD330KTT 71-PE-0805CD330KTT PE-0805CD330KTT-ND 888849-PE-0805CD330KTT
Product Name RF Chip Inductor 500MA 270 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - PE-0805CD330KTT
Application RF Choke
Inductance Range 0.0328 microH 0.0328 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 60 60
SRF 2050 MHz 2050 MHz
Unlock Full Specs
to access all available technical data