Pulse Electronics Corporation Inductors PE-52645NL

Description
PE526XX series THT Inductor, compact horizontal and vertical mount
Request a Quote Datasheet
Description
PE526XX series THT Inductor, compact horizontal and vertical mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-52645NL
PE526XX series THT Inductor, compact horizontal and vertical mount

PE526XX series THT Inductor, compact horizontal and vertical mount

Supplier's Site Datasheet
Fixed Inductors - 553-1806-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1806-5-ND
Fixed Inductors 553-1806-5-ND
150µH Unshielded Toroidal Inductor 1.7A 420mOhm Max Radial, Vertical - Corner Terminals

150µH Unshielded Toroidal Inductor 1.7A 420mOhm Max Radial, Vertical - Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-52645NL
930211-PE-52645NL
Fixed Inductors - PE-52645NL 930211-PE-52645NL
Manufacturer: Pulse Win Source Part Number: 930211-PE-52645NL Operating Temperature Range: -40°C ~ 130°C Features: Unshielded Toroidal Inductor 420mOhm Max Radial, Vertical - Corner Terminals Package: Radial, Vertical - Corner Terminals Package: Tube Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1806-5, PE-52645NL-ND, PE52645NL

Manufacturer: Pulse
Win Source Part Number: 930211-PE-52645NL
Operating Temperature Range: -40°C ~ 130°C
Features: Unshielded Toroidal Inductor 420mOhm Max Radial, Vertical - Corner Terminals
Package: Radial, Vertical - Corner Terminals
Package: Tube
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1806-5, PE-52645NL-ND, PE52645NL

Buy Now Datasheet
150UH 1.7A 420 MOHM Inductor and Choke - 71-PE-52645NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 1.7A 420 MOHM Inductor and Choke
71-PE-52645NL
150UH 1.7A 420 MOHM Inductor and Choke 71-PE-52645NL
FIXED IND 150UH 1.7A 420 MOHM TH Product overview: PE-52645NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.7A, 420 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.7A, 420 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-52645NL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.7A 420 MOHM TH Product overview: PE-52645NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.7A, 420 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.7A, 420 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-52645NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PE-52645NL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PE-52645NL
Fixed Inductors PE-52645NL
FIXED IND 150UH 1.7A 420 MOHM TH

FIXED IND 150UH 1.7A 420 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-52645NL 553-1806-5-ND 930211-PE-52645NL 71-PE-52645NL PE-52645NL
Product Name Inductors Fixed Inductors Fixed Inductors - PE-52645NL 150UH 1.7A 420 MOHM Inductor and Choke Fixed Inductors
Inductance Range 150 microH 150 microH 150 microH
Lead Style THT Radial Radial; Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data