Pulse Electronics Corporation Fixed Inductors PE-0805CLH6R8STS

Description
6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0805CLH6R8STSTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0805CLH6R8STSCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0805CLH6R8STSDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 6.8Uh, 0.6A, 0.375Ohm, 0805; Inductance Pulse Electronics - 51AK3082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.6A, 0.375Ohm, 0805; Inductance Pulse Electronics
51AK3082
Inductor, 6.8Uh, 0.6A, 0.375Ohm, 0805; Inductance Pulse Electronics 51AK3082
INDUCTOR, 6.8UH, 0.6A, 0.375OHM, 0805; Inductance:6.8µH; DC Resistance Max:0.375ohm; Self Resonant Frequency:25MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PE-xxxxCLHxxxS TS SERIES RoHS Compliant: Yes

INDUCTOR, 6.8UH, 0.6A, 0.375OHM, 0805; Inductance:6.8µH; DC Resistance Max:0.375ohm; Self Resonant Frequency:25MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PE-xxxxCLHxxxSTS SERIES RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-0805CLH6R8STSTR-ND 51AK3082
Product Name Fixed Inductors Inductor, 6.8Uh, 0.6A, 0.375Ohm, 0805; Inductance Pulse Electronics
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.4200 ohms 0.3750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details