Pulse Electronics Corporation RF Chip Inductor PE-0805CM270JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CM270JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CM270JTT
RF Chip Inductor PE-0805CM270JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-0805CM270JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CM270JTT-ND
Fixed Inductors PE-0805CM270JTT-ND
27nH Unshielded Wirewound Inductor 500mA 230mOhm Max 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 500mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CM270JTT PE-0805CM270JTT-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 55 55
SRF 2000 MHz 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details