Pulse Electronics Corporation Fixed Inductors PE-1008CM182GTT

Description
1.8µH Unshielded Wirewound Inductor 150mA 5.09Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 150mA 5.09Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-1008CM182GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM182GTT-ND
Fixed Inductors PE-1008CM182GTT-ND
1.8µH Unshielded Wirewound Inductor 150mA 5.09Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 150mA 5.09Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CM182GTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details