Pulse Electronics Corporation Inductors PE-53120NL

Description
50KHz Simple Switcher SMT Inductors, Up to 0.9A
Request a Quote Datasheet
Description
50KHz Simple Switcher SMT Inductors, Up to 0.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53120NL
50KHz Simple Switcher SMT Inductors, Up to 0.9A

50KHz Simple Switcher SMT Inductors, Up to 0.9A

Supplier's Site Datasheet
Fixed Inductors - 553-1588-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1588-5-ND
Fixed Inductors 553-1588-5-ND
1mH Unshielded Toroidal Inductor 950mA 240mOhm Max Radial, Vertical (Open)

1mH Unshielded Toroidal Inductor 950mA 240mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor Rohs Compliant Pulse Electronics - 79AH5721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rohs Compliant Pulse Electronics
79AH5721
Inductor Rohs Compliant Pulse Electronics 79AH5721
INDUCTOR ROHS COMPLIANT: YES

INDUCTOR ROHS COMPLIANT: YES

Supplier's Site
Inductor, 1000Uh, Smt, 0.95A, 35.6X33Mm; Product Range Pulse Electronics - 46W2055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, Smt, 0.95A, 35.6X33Mm; Product Range Pulse Electronics
46W2055
Inductor, 1000Uh, Smt, 0.95A, 35.6X33Mm; Product Range Pulse Electronics 46W2055
INDUCTOR, 1000UH, SMT, 0.95A, 35.6X33MM; Product Range:Simple Switcher Series; Inductance:1mH; RMS Current (Irms):950mA; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20%; DC Current Rating:950mA; Inductor Case Style:Through RoHS Compliant: Yes

INDUCTOR, 1000UH, SMT, 0.95A, 35.6X33MM; Product Range:Simple Switcher Series; Inductance:1mH; RMS Current (Irms):950mA; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20%; DC Current Rating:950mA; Inductor Case Style:Through RoHS Compliant: Yes

Supplier's Site
Toroidal Inductor, 1Mh, 0.95A, Tht; Product Range Pulse Electronics - 51AK3130 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 0.95A, Tht; Product Range Pulse Electronics
51AK3130
Toroidal Inductor, 1Mh, 0.95A, Tht; Product Range Pulse Electronics 51AK3130
TOROIDAL INDUCTOR, 1MH, 0.95A, THT; Product Range:-; Inductance:1mH; RMS Current (Irms):950mA; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1MH, 0.95A, THT; Product Range:-; Inductance:1mH; RMS Current (Irms):950mA; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53120NL 553-1588-5-ND 79AH5721 46W2055 51AK3130
Product Name Inductors Fixed Inductors Inductor Rohs Compliant Pulse Electronics Inductor, 1000Uh, Smt, 0.95A, 35.6X33Mm; Product Range Pulse Electronics Toroidal Inductor, 1Mh, 0.95A, Tht; Product Range Pulse Electronics
Inductance Range 1000 microH 1000 microH 1000 microH
Lead Style None Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole; Surface Mount Technology Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details