Pulse Electronics Corporation RF Chip Inductor PE-1008CM122JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM122JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM122JTT
RF Chip Inductor PE-1008CM122JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
SMD 1.2UH 200MA 3 OHM Inductor and Choke - 71-PE-1008CM122JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 200MA 3 OHM Inductor and Choke
71-PE-1008CM122JTT
SMD 1.2UH 200MA 3 OHM Inductor and Choke 71-PE-1008CM122JTT
FIXED IND 1.2UH 200MA 3 OHM SMD Product overview: PE-1008CM122JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 200MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 200MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM122JTT can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 200MA 3 OHM SMD Product overview: PE-1008CM122JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 200MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 200MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM122JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PE-1008CM122JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM122JTT-ND
Fixed Inductors PE-1008CM122JTT-ND
1.2µH Unshielded Wirewound Inductor 200mA 3Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 200mA 3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM122JTT 71-PE-1008CM122JTT PE-1008CM122JTT-ND
Product Name RF Chip Inductor SMD 1.2UH 200MA 3 OHM Inductor and Choke Fixed Inductors
Application RF Choke
Inductance Range 1.2 microH 1.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 40 40
SRF 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers