Pulse Electronics Corporation Chip Chokes PE-1812ACC510STS

Description
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
Request a Quote Datasheet
Description
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Chokes PE-1812ACC510STS
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.

Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.

Supplier's Site Datasheet
SMD 230MA 3.5KOHM Inductor and Choke - 839-PE-1812ACC510STS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 230MA 3.5KOHM Inductor and Choke
839-PE-1812ACC510STS
SMD 230MA 3.5KOHM Inductor and Choke 839-PE-1812ACC510STS
CMC 230MA 2LN 3.5KOHM SMD Product overview: PE-1812ACC510STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 3.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 3.5KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1812ACC510STS can be used for catalog matching and distributor lookup.

CMC 230MA 2LN 3.5KOHM SMD Product overview: PE-1812ACC510STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 3.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 3.5KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1812ACC510STS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-2565-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2565-2-ND
Common Mode Chokes 553-2565-2-ND
2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 553-2565-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2565-6-ND
Common Mode Chokes 553-2565-6-ND
2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 553-2565-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2565-1-ND
Common Mode Chokes 553-2565-1-ND
2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1812ACC510STS 839-PE-1812ACC510STS 553-2565-2-ND
Product Name Chip Chokes SMD 230MA 3.5KOHM Inductor and Choke Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 51 microH 51 microH
Inductance Tolerance 25 (+/- %) -30 to 50 (+/- %)
DCR 2 ohms 1 ohms
Impedance 3000 ohms 3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details