Pulse Electronics Corporation RF Chip Inductor PE-1008CD181GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD181GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD181GTT
RF Chip Inductor PE-1008CD181GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
620MA 770MOHM Inductor and Choke - 71-PE-1008CD181GTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
620MA 770MOHM Inductor and Choke
71-PE-1008CD181GTT
620MA 770MOHM Inductor and Choke 71-PE-1008CD181GTT
FIXED IND 180NH 620MA 770MOHM SM Product overview: PE-1008CD181GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CD181GTT can be used for catalog matching and distributor lookup.

FIXED IND 180NH 620MA 770MOHM SM Product overview: PE-1008CD181GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CD181GTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PE-1008CD181GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CD181GTT-ND
Fixed Inductors PE-1008CD181GTT-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CD181GTT
1087267-PE-1008CD181GTT
Fixed Inductors - PE-1008CD181GTT 1087267-PE-1008CD181GTT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087267-PE-1008CD181 GTT Packaging: Reel - TR Type: Wirewound Current Rating: 620mA Inductance: 180nH Height - Seated (Max): 0.090" (2.29mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 650MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 770 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087267-PE-1008CD181GTT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 620mA
Inductance: 180nH
Height - Seated (Max): 0.090" (2.29mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 650MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 770 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD181GTT 71-PE-1008CD181GTT PE-1008CD181GTT-ND 1087267-PE-1008CD181GTT
Product Name RF Chip Inductor 620MA 770MOHM Inductor and Choke Fixed Inductors Fixed Inductors - PE-1008CD181GTT
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Q Factor 45 45 45
SRF 650 MHz 650 MHz
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125996 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details