Pulse Electronics Corporation RF Chip Inductor PE-0805CD030JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD030JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD030JTT
RF Chip Inductor PE-0805CD030JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327572-PE-0805CD030JTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327572-PE-0805CD030JTT
Inductors, Coils, Chokes - Fixed Inductors 1327572-PE-0805CD030JTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327572-PE-0805CD030 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm) Inductance: 3.32 nH Height - Seated (Max): 0.062" (1.58mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 40 @ 1.5GHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327572-PE-0805CD030JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm)
Inductance: 3.32 nH
Height - Seated (Max): 0.062" (1.58mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 40 @ 1.5GHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - PE-0805CD030JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD030JTT-ND
Fixed Inductors PE-0805CD030JTT-ND
3.32nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

3.32nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD030JTT 1327572-PE-0805CD030JTT PE-0805CD030JTT-ND
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0033 microH 0.0033 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
SRF 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details