Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
Manufacturer: Pulse Electronics
Win Source Part Number: 1327571-PE-0805CD271
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm)
Inductance: 269 nH
Height - Seated (Max): 0.062" (1.58mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 45 @ 250MHz
Frequency - Self Resonant: 650MHz
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
RoHS Status: RoHS Compliant
FIXED IND 269NH 350MA 1 OHM SMD Product overview: PE-0805CD271GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD271GTT can be used for catalog matching and distributor lookup.
269nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2012 Metric)
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0805CD271GTT | 1327571-PE-0805CD271GTT | 71-PE-0805CD271GTT | PE-0805CD271GTT-ND |
| Product Name | RF Chip Inductor | Inductors, Coils, Chokes - Fixed Inductors | SMD 350MA 1 OHM Inductor and Choke | Fixed Inductors |
| Application | RF Choke | RF Choke | ||
| Inductance Range | 0.2690 microH | 0.2690 microH | 0.2690 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| Q Factor | 45 | 45 | 45 | |
| SRF | 650 MHz | 650 MHz |