Pulse Electronics Corporation RF Chip Inductor PE-1008CD471GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD471GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD471GTT
RF Chip Inductor PE-1008CD471GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CD471GTT
888851-PE-1008CD471GTT
Fixed Inductors - PE-1008CD471GTT 888851-PE-1008CD471GTT
Manufacturer: Pulse Win Source Part Number: 888851-PE-1008CD471G TT Series: 1008CD Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Unshielded Wirewound Inductor 420 mA 1.19Ohm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 888851-PE-1008CD471GTT
Series: 1008CD
Operating Temperature Range: -40°C ~ 125°C
Features: 470 nH Unshielded Wirewound Inductor 420 mA 1.19Ohm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - PE-1008CD471GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CD471GTT-ND
Fixed Inductors PE-1008CD471GTT-ND
470nH Unshielded Wirewound Inductor 420mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 420mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD471GTT 888851-PE-1008CD471GTT PE-1008CD471GTT-ND
Product Name RF Chip Inductor Fixed Inductors - PE-1008CD471GTT Fixed Inductors
Application RF Choke
Inductance Range 0.4700 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 45 45
SRF 450 MHz 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-91N 0402DC-91NXJRW , 0402DC-91NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details