Pulse Electronics Corporation RF Chip Inductor PE-1008CD561GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD561GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD561GTT
RF Chip Inductor PE-1008CD561GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CD561GTT
791622-PE-1008CD561GTT
Fixed Inductors - PE-1008CD561GTT 791622-PE-1008CD561GTT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791622-PE-1008CD561G TT Series: 1008CD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 310mA Shielding: Unshielded Inductance: 560nH Mounting: SMD Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 415MHz Test Frequency: 25MHz Family Name: 1008CD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.33 Ohm Max Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): WW1008R-621G; NIN-HCR62GTR; MS413RAA561FSN; MS413RAA561FSZ; Introduction Date: April 07, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791622-PE-1008CD561GTT
Series: 1008CD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 310mA
Shielding: Unshielded
Inductance: 560nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 415MHz
Test Frequency: 25MHz
Family Name: 1008CD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.33 Ohm Max
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.090" (2.29mm)
Alternative Parts (Cross-Reference): WW1008R-621G; NIN-HCR62GTR; MS413RAA561FSN; MS413RAA561FSZ;
Introduction Date: April 07, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - PE-1008CD561GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CD561GTT-ND
Fixed Inductors PE-1008CD561GTT-ND
560nH Unshielded Wirewound Inductor 310mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 310mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD561GTT 791622-PE-1008CD561GTT PE-1008CD561GTT-ND
Product Name RF Chip Inductor Fixed Inductors - PE-1008CD561GTT Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.5600 microH 0.5600 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 45 45
SRF 415 MHz 415 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details