Pulse Electronics Corporation RF Chip Inductor PE-0603CD5N1JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD5N1JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD5N1JTT
RF Chip Inductor PE-0603CD5N1JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
700MA 108MOHM Inductor and Choke - 71-PE-0603CD5N1JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 108MOHM Inductor and Choke
71-PE-0603CD5N1JTT
700MA 108MOHM Inductor and Choke 71-PE-0603CD5N1JTT
FIXED IND 5.1NH 700MA 108MOHM SM Product overview: PE-0603CD5N1JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 108MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD5N1JTT can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 700MA 108MOHM SM Product overview: PE-0603CD5N1JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 108MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD5N1JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1015-1-ND
Fixed Inductors 553-1015-1-ND
5.1nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric)

5.1nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1015-2-ND
Fixed Inductors 553-1015-2-ND
5.1nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric)

5.1nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1015-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1015-6-ND
Fixed Inductors 553-1015-6-ND
5.1nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric)

5.1nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD5N1JTT 71-PE-0603CD5N1JTT 553-1015-1-ND
Product Name RF Chip Inductor 700MA 108MOHM Inductor and Choke Fixed Inductors
Application RF Choke
Inductance Range 0.0051 microH 0.0051 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 20 20 20
SRF 5700 MHz 5700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details