Pulse Electronics Corporation RF Chip Inductor PE-0805CD151JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD151JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD151JTT
RF Chip Inductor PE-0805CD151JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-2162-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2162-1-ND
Fixed Inductors 553-2162-1-ND
149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-2162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2162-2-ND
Fixed Inductors 553-2162-2-ND
149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-2162-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2162-6-ND
Fixed Inductors 553-2162-6-ND
149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD151JTT 553-2162-1-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.1494 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 50 50
SRF 920 MHz 920 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627322520C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details