50KHz Simple Switcher SMT Inductors, up to 5A
470µH Unshielded Toroidal Inductor 2A 170mOhm Max Radial, Vertical (Open)
FIXED IND 470UH 2A 170 MOHM TH Product overview: PE-53118NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 2A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 2A, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53118NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791640-PE-53118NL
Series: SIMPLE SWITCHER
Packaging: Tube
Type: Toroidal
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 130°C
Package: Radial
Current Rating: 2A
Shielding: Unshielded
Inductance: 470μH
Family Name: PE-531
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170 mOhm Max
Dimension: 1.300" L x 0.700" W (33.02mm x 17.78mm)
Height - Seated (Maximum): 1.400" (35.56mm)
Introduction Date: April 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
INDUCTOR, 470UH, SMT, 2A, 35.6X33MM; Product Range:Simple Switcher Series; Inductance:470µH; RMS Current (Irms):2A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; DC Current Rating:2A; Inductor Case Style:Radial Leaded; Lead RoHS Compliant: Yes
INDUCTOR ROHS COMPLIANT: YES
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53118NL | 553-1809-5-ND | 71-PE-53118NL | 791640-PE-53118NL | 46W2053 | 84AC2328 |
| Product Name | Inductors | Fixed Inductors | 470UH 2A 170 MOHM Inductor and Choke | Fixed Inductors - PE-53118NL | Inductor, 470Uh, Smt, 2A, 35.6X33Mm; Product Range Pulse Electronics | Inductor Rohs Compliant Pulse Electronics |
| Inductance Range | 470 microH | 470 microH | 470 microH | 470 microH | ||
| Lead Style | None | Radial | Radial; Radial | Radial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |||
| Mounting Option | Through Hole | Through Hole | Through Hole; Surface Mount Technology |