PE526XX series THT Inductor, compact horizontal and vertical mount
220µH Unshielded Toroidal Inductor 1.5A 420mOhm Max Radial, Horizontal - Corner Terminals
FIXED IND 220UH 1.5A 420 MOHM TH Product overview: PE-52626NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.5A, 420 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.5A, 420 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-52626NL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084505-PE-52626NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Type: Toroidal
Package: Tube
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.460" (11.68mm)
Standard Package: 25
Tolerance: ±20%
Mounting Type: Through Hole
Package / Case: Radial, Horizontal - Corner Terminals
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.710" L x 0.710" W (18.03mm x 18.03mm)
Alternative Parts (Cross-Reference): PM5022-221M-RC; SRR1210-221M; SRR1210A-221M; NS12575T221MNV; ASPI-1306T-221M-T; NS12555T221MNVPE-526
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 20 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: PE-52626NL-ND,PE5262
FIXED IND 220UH 1.5A 420 MOHM TH
INDUCTOR, 220UH, 1.5A, RADIAL; Product Range:-; Inductance:220µH; RMS Current (Irms):1.5A; DC Resistance Max:0.42ohm; Inductance Tolerance:-; Inductor Construction:Unshiel
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-52626NL | 553-1568-5-ND | 71-PE-52626NL | 1084505-PE-52626NL | PE-52626NL | 64AC9340 |
| Product Name | Inductors | Fixed Inductors | 220UH 1.5A 420 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 220Uh, 1.5A, Radial; Product Range Pulse Electronics |
| Inductance Range | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | |
| Lead Style | THT | Radial | Radial; Radial | Radial | Radial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole |