Pulse Electronics Corporation RF Chip Inductor PE-0805CD100JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD100JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD100JTT
RF Chip Inductor PE-0805CD100JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-PE-0805CD100JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10.2NH 600MA 140 MOHM

FIXED IND 10.2NH 600MA 140 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PE-0805CD100JTTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10.2NH 600MA 140 MOHM

FIXED IND 10.2NH 600MA 140 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PE-0805CD100JTTTR-ND - DigiKey
Thief River Falls, MN, United States
10.2nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2012 Metric)

10.2nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD100JTT 553-PE-0805CD100JTTDKR-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.0102 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 50 50
SRF 4100 MHz 4100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers