Pulse Electronics Corporation Fixed Inductors PE-53604

Description
58.1µH Unshielded Toroidal Inductor 1.3A 290mOhm Max Nonstandard
Request a Quote Datasheet
Description
58.1µH Unshielded Toroidal Inductor 1.3A 290mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1146-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1146-ND
Fixed Inductors 553-1146-ND
58.1µH Unshielded Toroidal Inductor 1.3A 290mOhm Max Nonstandard

58.1µH Unshielded Toroidal Inductor 1.3A 290mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327662-PE-53604 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327662-PE-53604
Inductors, Coils, Chokes - Fixed Inductors 1327662-PE-53604
Manufacturer: Pulse Electronics Win Source Part Number: 1327662-PE-53604 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Toroidal Shielding: Unshielded Size / Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm) Inductance: 58.1 µH Height - Seated (Max): 0.360" (9.14mm) Standard Package: 30 Mounting: Surface Mount DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1146,PE53604 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327662-PE-53604
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Toroidal
Shielding: Unshielded
Size / Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm)
Inductance: 58.1 µH
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 30
Mounting: Surface Mount
DC Resistance (DCR): 290mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1146,PE53604
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1146-ND 1327662-PE-53604
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed Fixed
DCR 0.2900 ohms 0.2900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details