Pulse Electronics Corporation RF Chip Inductor PE-1008CM221JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM221JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM221JTT
RF Chip Inductor PE-1008CM221JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CM221JTT
748215-PE-1008CM221JTT
Fixed Inductors - PE-1008CM221JTT 748215-PE-1008CM221JTT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748215-PE-1008CM221J TT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 748215-PE-1008CM221JTT
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD
Reference Date Code: 09+
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - PE-1008CM221JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM221JTT-ND
Fixed Inductors PE-1008CM221JTT-ND
220nH Unshielded Wirewound Inductor 500mA 280mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 280mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
500MA 280MOHM Inductor and Choke - 71-PE-1008CM221JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 280MOHM Inductor and Choke
71-PE-1008CM221JTT
500MA 280MOHM Inductor and Choke 71-PE-1008CM221JTT
FIXED IND 220NH 500MA 280MOHM SM Product overview: PE-1008CM221JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM221JTT can be used for catalog matching and distributor lookup.

FIXED IND 220NH 500MA 280MOHM SM Product overview: PE-1008CM221JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM221JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM221JTT 748215-PE-1008CM221JTT PE-1008CM221JTT-ND 71-PE-1008CM221JTT
Product Name RF Chip Inductor Fixed Inductors - PE-1008CM221JTT Fixed Inductors 500MA 280MOHM Inductor and Choke
Application RF Choke
Inductance Range 0.2200 microH 0.2200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 50 50
SRF 625 MHz 625 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details