Pulse Electronics Corporation Fixed Inductors PE-0805CM680KTT

Description
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0805CM680KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CM680KTT-ND
Fixed Inductors PE-0805CM680KTT-ND
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0805CM680KTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details