Pulse Electronics Corporation Fixed Inductors PE-0805CD102KTT

Description
1µH Unshielded Wirewound Inductor 150mA 3.6Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 150mA 3.6Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0805CD102KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD102KTT-ND
Fixed Inductors PE-0805CD102KTT-ND
1µH Unshielded Wirewound Inductor 150mA 3.6Ohm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 150mA 3.6Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0805CD102KTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Specs
Application RF Choke
View Details