Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087340-PE-53604NLT
Packaging: Reel - TR
Type: Toroidal
Current Rating: 1.3A
Inductance: 58.1μH
Height - Seated (Max): 0.360" (9.14mm)
Mounting: SMD (SMT)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 290 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
58.1µH Unshielded Toroidal Inductor 1.3A 290mOhm Max Nonstandard
FIXED IND 58.1UH 1.3A 290MOHM SM Product overview: PE-53604NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58.1UH, 1.3A, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 58.1UH, 1.3A, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53604NLT can be used for catalog matching and distributor lookup.
FIXED IND 58.1UH 1.3A 290MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1087340-PE-53604NLT | PE-53604NLT-ND | 71-PE-53604NLT | PE-53604NLT |
| Product Name | Fixed Inductors - PE-53604NLT | Fixed Inductors | 58.1UH 1.3A 290MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Application | RF Choke | |||
| Inductance Range | 58.1 microH | 58.1 microH | 58.1 microH | |
| DCR | 0.2900 ohms | 0.2900 ohms | 0.2900 ohms |