Pulse Electronics Corporation Inductors PE-53117NL

Description
50KHz Simple Switcher SMT Inductors, up to 5A
Request a Quote Datasheet
Description
50KHz Simple Switcher SMT Inductors, up to 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53117NL
50KHz Simple Switcher SMT Inductors, up to 5A

50KHz Simple Switcher SMT Inductors, up to 5A

Supplier's Site Datasheet
Fixed Inductors - 553-1573-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1573-5-ND
Fixed Inductors 553-1573-5-ND
330µH Unshielded Toroidal Inductor 3A 150mOhm Max Radial, Vertical (Open)

330µH Unshielded Toroidal Inductor 3A 150mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 330Uh, 3A, Rad; Product Range Pulse Electronics - 64AC9343 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 330Uh, 3A, Rad; Product Range Pulse Electronics
64AC9343
Toroidal Inductor, 330Uh, 3A, Rad; Product Range Pulse Electronics 64AC9343
TOROIDAL INDUCTOR, 330UH, 3A, RAD; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):3A; DC Resistance Max:0.15ohm; Inductance Tolerance:- RoHS Compliant: Yes

TOROIDAL INDUCTOR, 330UH, 3A, RAD; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):3A; DC Resistance Max:0.15ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53117NL 553-1573-5-ND 64AC9343
Product Name Inductors Fixed Inductors Toroidal Inductor, 330Uh, 3A, Rad; Product Range Pulse Electronics
Inductance Range 330 microH 330 microH
Lead Style None Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers