PE526XX series THT Inductor, compact horizontal and vertical mount
680µH Unshielded Toroidal Inductor 850mA 1.5Ohm Max Radial, Vertical - Corner Terminals
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-52649NL | 553-1807-5-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 680 microH | |
| Lead Style | THT | Radial |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Through Hole |