Pulse Electronics Corporation Inductors PE-53116NL

Description
50KHz Simple Switcher SMT Inductors, up to 3A
Request a Quote Datasheet
Description
50KHz Simple Switcher SMT Inductors, up to 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53116NL
50KHz Simple Switcher SMT Inductors, up to 3A

50KHz Simple Switcher SMT Inductors, up to 3A

Supplier's Site Datasheet
Fixed Inductors - 553-1574-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1574-5-ND
Fixed Inductors 553-1574-5-ND
220µH Unshielded Toroidal Inductor 3A 70mOhm Max Radial, Vertical (Open)

220µH Unshielded Toroidal Inductor 3A 70mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 220Uh, 3A, Rad; Product Range Pulse Electronics - 64AC9342 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 220Uh, 3A, Rad; Product Range Pulse Electronics
64AC9342
Toroidal Inductor, 220Uh, 3A, Rad; Product Range Pulse Electronics 64AC9342
TOROIDAL INDUCTOR, 220UH, 3A, RAD; Product Range:Simple Switcher Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.07ohm; Inductance Tolerance:- RoHS Compliant: Yes

TOROIDAL INDUCTOR, 220UH, 3A, RAD; Product Range:Simple Switcher Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.07ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53116NL 553-1574-5-ND 64AC9342
Product Name Inductors Fixed Inductors Toroidal Inductor, 220Uh, 3A, Rad; Product Range Pulse Electronics
Inductance Range 220 microH 220 microH
Lead Style None Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details