Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1000394-PE-0805CD330
Packaging: Reel - TR
Type: Wirewound
Current Rating: 500mA
Inductance: 32.75nH
Height - Seated (Max): 0.062" (1.58mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 2.05GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 270 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
FIXED IND 32.75NH 500MA 270 MOHM Product overview: PE-0805CD330GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 270 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD330GTT can be used for catalog matching and distributor lookup.
32.75nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0805CD330GTT | 1000394-PE-0805CD330GTT | 71-PE-0805CD330GTT | PE-0805CD330GTT-ND |
| Product Name | RF Chip Inductor | Fixed Inductors - PE-0805CD330GTT | 500MA 270 MOHM Inductor and Choke | Fixed Inductors |
| Application | RF Choke | RF Choke | ||
| Inductance Range | 0.0328 microH | 0.0328 microH | 0.0328 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| Q Factor | 60 | 60 | 60 | |
| SRF | 2050 MHz | 2050 MHz |