Pulse Electronics Corporation RF Chip Inductor PE-0603CD680GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD680GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD680GTT
RF Chip Inductor PE-0603CD680GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-PE-0603CD680GTTTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD680GTTDKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD680GTTCT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor Rf Smt 68Nh 2% Ti Rohs Compliant Pulse Electronics - 10AH0329 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf Smt 68Nh 2% Ti Rohs Compliant Pulse Electronics
10AH0329
Inductor Rf Smt 68Nh 2% Ti Rohs Compliant Pulse Electronics 10AH0329
INDUCTOR RF SMT 68NH 2% TI ROHS COMPLIANT: YES

INDUCTOR RF SMT 68NH 2% TI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD680GTT 553-PE-0603CD680GTTTR-ND 10AH0329
Product Name RF Chip Inductor Fixed Inductors Inductor Rf Smt 68Nh 2% Ti Rohs Compliant Pulse Electronics
Application RF Choke
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 35 35
SRF 1700 MHz 1700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details