Pulse Electronics Corporation Fixed Inductors PE-51510NL

Description
23µH Unshielded Toroidal Inductor 11A 12mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
23µH Unshielded Toroidal Inductor 11A 12mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-51510NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-51510NL-ND
Fixed Inductors PE-51510NL-ND
23µH Unshielded Toroidal Inductor 11A 12mOhm Max Radial, Vertical, 4 Leads (Open)

23µH Unshielded Toroidal Inductor 11A 12mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-51510NL
930209-PE-51510NL
Fixed Inductors - PE-51510NL 930209-PE-51510NL
Manufacturer: Pulse Win Source Part Number: 930209-PE-51510NL Operating Temperature Range: -40°C ~ 130°C Features: 23 µH Unshielded Toroidal Inductor 11 A 12mOhm Max Radial, Vertical, 4 Leads (Open) Package: Radial, Vertical, 4 Leads (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 930209-PE-51510NL
Operating Temperature Range: -40°C ~ 130°C
Features: 23 µH Unshielded Toroidal Inductor 11 A 12mOhm Max Radial, Vertical, 4 Leads (Open)
Package: Radial, Vertical, 4 Leads (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-51510NL-ND 930209-PE-51510NL
Product Name Fixed Inductors Fixed Inductors - PE-51510NL
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details