Pulse Electronics Corporation RF Chip Inductor PE-1008CM102JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM102JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM102JTT
RF Chip Inductor PE-1008CM102JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327560-PE-1008CM102JTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327560-PE-1008CM102JTT
Inductors, Coils, Chokes - Fixed Inductors 1327560-PE-1008CM102JTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327560-PE-1008CM102 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 1 µH Height - Seated (Max): 0.090" (2.29mm) Standard Package: 1,600 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 40 @ 50MHz Frequency - Self Resonant: 300MHz DC Resistance (DCR): 1.8Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327560-PE-1008CM102JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Inductance: 1 µH
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 1,600
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 40 @ 50MHz
Frequency - Self Resonant: 300MHz
DC Resistance (DCR): 1.8Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - PE-1008CM102JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM102JTT-ND
Fixed Inductors PE-1008CM102JTT-ND
1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM102JTT 1327560-PE-1008CM102JTT PE-1008CM102JTT-ND
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Application RF Choke RF Choke
Inductance Range 1 microH 1 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
SRF 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details