Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 740697-PE-1008CM222J
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD
Reference Date Code: 09+
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
2.2µH Unshielded Wirewound Inductor 150mA 5.85Ohm Max 1008 (2520 Metric)
FIXED IND 2.2UH 150MA 5.85OHM SM Product overview: PE-1008CM222JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 150MA, 5.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 150MA, 5.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM222JTT can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-1008CM222JTT | 740697-PE-1008CM222JTT | PE-1008CM222JTT-ND | 71-PE-1008CM222JTT |
| Product Name | RF Chip Inductor | Fixed Inductors - PE-1008CM222JTT | Fixed Inductors | 2.2UH 150MA 5.85OHM Inductor and Choke |
| Application | RF Choke | |||
| Inductance Range | 2.2 microH | 2.2 microH | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Q Factor | 30 | 30 | ||
| SRF | 80 MHz | 80 MHz |