Pulse Electronics Corporation Chip Chokes PE-1812ACC101STS

Description
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
Request a Quote Datasheet
Description
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Chokes PE-1812ACC101STS
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.

Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.

Supplier's Site Datasheet
SMD 200MA 7.5KOHM Inductor and Choke - 839-PE-1812ACC101STS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 7.5KOHM Inductor and Choke
839-PE-1812ACC101STS
SMD 200MA 7.5KOHM Inductor and Choke 839-PE-1812ACC101STS
CMC 200MA 2LN 7.5KOHM SMD Product overview: PE-1812ACC101STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 7.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 7.5KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1812ACC101STS can be used for catalog matching and distributor lookup.

CMC 200MA 2LN 7.5KOHM SMD Product overview: PE-1812ACC101STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 7.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 7.5KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1812ACC101STS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-2566-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2566-6-ND
Common Mode Chokes 553-2566-6-ND
2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 2Ohm

2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes - 553-2566-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2566-2-ND
Common Mode Chokes 553-2566-2-ND
2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 2Ohm

2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes - 553-2566-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2566-1-ND
Common Mode Chokes 553-2566-1-ND
2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 2Ohm

2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 2Ohm

Buy Now Datasheet
Filters - Common Mode Chokes - 1329423-PE-1812ACC101STS - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1329423-PE-1812ACC101STS
Filters - Common Mode Chokes 1329423-PE-1812ACC101STS
Manufacturer: Pulse Electronics Win Source Part Number: 1329423-PE-1812ACC10 1STS Category: Filters>Common Mode Chokes Packaging: Reel - TR Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 200mA Standard Package: 500 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Impedance @ Frequency: 7.5 kOhms @ 10 MHz DC Resistance (DCR) (Max): 2Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 553-2566-2,553-2566- 1,553-2566-6 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1329423-PE-1812ACC101STS
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 200mA
Standard Package: 500
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Impedance @ Frequency: 7.5 kOhms @ 10 MHz
DC Resistance (DCR) (Max): 2Ohm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 553-2566-2,553-2566-1,553-2566-6
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1812ACC101STS 839-PE-1812ACC101STS 553-2566-6-ND 1329423-PE-1812ACC101STS
Product Name Chip Chokes SMD 200MA 7.5KOHM Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Application Common Mode Choke; RF Choke Common Mode Choke; RF Choke RF Choke
Inductance Range 100 microH 100 microH
Inductance Tolerance 25 (+/- %) -30 to 50 (+/- %)
DCR 0.5000 ohms 2 ohms 2 ohms
Impedance 300 ohms 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers