Pulse Electronics Corporation Inductors PE-52647NL

Description
PE526XX series THT Inductor, compact horizontal and vertical mount
Request a Quote Datasheet
Description
PE526XX series THT Inductor, compact horizontal and vertical mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-52647NL
PE526XX series THT Inductor, compact horizontal and vertical mount

PE526XX series THT Inductor, compact horizontal and vertical mount

Supplier's Site Datasheet
330UH 1A 780 MOHM Inductor and Choke - 71-PE-52647NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 1A 780 MOHM Inductor and Choke
71-PE-52647NL
330UH 1A 780 MOHM Inductor and Choke 71-PE-52647NL
FIXED IND 330UH 1A 780 MOHM TH Product overview: PE-52647NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1A, 780 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1A, 780 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-52647NL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 1A 780 MOHM TH Product overview: PE-52647NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1A, 780 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1A, 780 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-52647NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1558-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1558-5-ND
Fixed Inductors 553-1558-5-ND
330µH Unshielded Toroidal Inductor 1A 780mOhm Max Radial, Vertical - Corner Terminals

330µH Unshielded Toroidal Inductor 1A 780mOhm Max Radial, Vertical - Corner Terminals

Buy Now Datasheet
Toroidal Inductor, 330Uh, 1A, Tht; Product Range Pulse Electronics - 51AK3124 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 330Uh, 1A, Tht; Product Range Pulse Electronics
51AK3124
Toroidal Inductor, 330Uh, 1A, Tht; Product Range Pulse Electronics 51AK3124
TOROIDAL INDUCTOR, 330UH, 1A, THT; Product Range:-; Inductance:330µH; RMS Current (Irms):1A; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 330UH, 1A, THT; Product Range:-; Inductance:330µH; RMS Current (Irms):1A; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PE-52647NL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PE-52647NL
Fixed Inductors PE-52647NL
FIXED IND 330UH 1A 780 MOHM TH

FIXED IND 330UH 1A 780 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-52647NL 71-PE-52647NL 553-1558-5-ND 51AK3124 PE-52647NL
Product Name Inductors 330UH 1A 780 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 330Uh, 1A, Tht; Product Range Pulse Electronics Fixed Inductors
Inductance Range 330 microH 330 microH 330 microH 330 microH
Lead Style THT Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details