Pulse Electronics Corporation RF Chip Inductor PE-0805CM151GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CM151GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CM151GTT
RF Chip Inductor PE-0805CM151GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327600-PE-0805CM151GTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327600-PE-0805CM151GTT
Inductors, Coils, Chokes - Fixed Inductors 1327600-PE-0805CM151GTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327600-PE-0805CM151 GTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm) Inductance: 150 nH Height - Seated (Max): 0.062" (1.58mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 50 @ 250MHz Frequency - Self Resonant: 900MHz DC Resistance (DCR): 560mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327600-PE-0805CM151GTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm)
Inductance: 150 nH
Height - Seated (Max): 0.062" (1.58mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 50 @ 250MHz
Frequency - Self Resonant: 900MHz
DC Resistance (DCR): 560mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - PE-0805CM151GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CM151GTT-ND
Fixed Inductors PE-0805CM151GTT-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CM151GTT 1327600-PE-0805CM151GTT PE-0805CM151GTT-ND
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.1500 microH 0.1500 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 50 50
SRF 900 MHz 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details