Pulse Electronics Corporation Fixed Inductors PE-1008CM392GTT

Description
3.9µH Unshielded Wirewound Inductor 135mA 8.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 135mA 8.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-1008CM392GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM392GTT-ND
Fixed Inductors PE-1008CM392GTT-ND
3.9µH Unshielded Wirewound Inductor 135mA 8.3Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 135mA 8.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CM392GTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers