Pulse Electronics Corporation Inductors PE-51506NL

Description
PE-515XX series High Current THT Toroidal Inductor, up to 17A
Request a Quote Datasheet
Description
PE-515XX series High Current THT Toroidal Inductor, up to 17A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-51506NL
PE-515XX series High Current THT Toroidal Inductor, up to 17A

PE-515XX series High Current THT Toroidal Inductor, up to 17A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-51506NL
733350-PE-51506NL
Fixed Inductors - PE-51506NL 733350-PE-51506NL
Manufacturer: Pulse Electronics Power Win Source Part Number: 733350-PE-51506NL Packaging: Tray Type: Toroidal Mounting Style: Through Hole Shielding: Unshielded Inductance: 17μH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.5mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Radial, Vertical, 4 Leads (Open) Height - Seated (Maximum): 1.720" (43.68mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 1.600" L x 0.800" W (40.64mm x 20.32mm) Current Rating (Amps): 17A Inductance Frequency - Test: 50kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 733350-PE-51506NL
Packaging: Tray
Type: Toroidal
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 17μH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.5mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Radial, Vertical, 4 Leads (Open)
Height - Seated (Maximum): 1.720" (43.68mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 1.600" L x 0.800" W (40.64mm x 20.32mm)
Current Rating (Amps): 17A
Inductance Frequency - Test: 50kHz

Buy Now
17UH 17A 6.5 MOHM Inductor and Choke - 71-PE-51506NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17UH 17A 6.5 MOHM Inductor and Choke
71-PE-51506NL
17UH 17A 6.5 MOHM Inductor and Choke 71-PE-51506NL
FIXED IND 17UH 17A 6.5 MOHM TH Product overview: PE-51506NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17UH, 17A, 6.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17UH, 17A, 6.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-51506NL can be used for catalog matching and distributor lookup.

FIXED IND 17UH 17A 6.5 MOHM TH Product overview: PE-51506NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17UH, 17A, 6.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17UH, 17A, 6.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-51506NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1665-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1665-ND
Fixed Inductors 553-1665-ND
17µH Unshielded Toroidal Inductor 17A 6.5mOhm Max Radial, Vertical, 4 Leads (Open)

17µH Unshielded Toroidal Inductor 17A 6.5mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-51506NL 733350-PE-51506NL 71-PE-51506NL 553-1665-ND
Product Name Inductors Fixed Inductors - PE-51506NL 17UH 17A 6.5 MOHM Inductor and Choke Fixed Inductors
Application High Current RF Choke
Inductance Range 17 microH 17 microH 17 microH
Lead Style THT Pin Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.039uH 250MHz 0.45A Inductor and Choke - 71-0402HP-39NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details