Pulse Electronics Corporation Inductors PE-52628NL

Description
PE526XX series THT Inductor, compact horizontal and vertical mount
Request a Quote Datasheet
Description
PE526XX series THT Inductor, compact horizontal and vertical mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-52628NL
PE526XX series THT Inductor, compact horizontal and vertical mount

PE526XX series THT Inductor, compact horizontal and vertical mount

Supplier's Site Datasheet
Fixed Inductors - 553-1559-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1559-5-ND
Fixed Inductors 553-1559-5-ND
470µH Unshielded Toroidal Inductor 900mA 1.26Ohm Max Radial, Horizontal - Corner Terminals

470µH Unshielded Toroidal Inductor 900mA 1.26Ohm Max Radial, Horizontal - Corner Terminals

Buy Now Datasheet
Toroidal Inductor, 470Uh, 0.9A, Tht; Product Range Pulse Electronics - 51AK3121 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 470Uh, 0.9A, Tht; Product Range Pulse Electronics
51AK3121
Toroidal Inductor, 470Uh, 0.9A, Tht; Product Range Pulse Electronics 51AK3121
TOROIDAL INDUCTOR, 470UH, 0.9A, THT; Product Range:-; Inductance:470µH; RMS Current (Irms):900mA; DC Resistance Max:1.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 470UH, 0.9A, THT; Product Range:-; Inductance:470µH; RMS Current (Irms):900mA; DC Resistance Max:1.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-52628NL 553-1559-5-ND 51AK3121
Product Name Inductors Fixed Inductors Toroidal Inductor, 470Uh, 0.9A, Tht; Product Range Pulse Electronics
Inductance Range 470 microH 470 microH
Lead Style THT Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details