29.7µH Unshielded Toroidal Inductor 1.4A 166mOhm Max Nonstandard
FIXED IND 29.7UH 1.4A 166 MOHM
FIXED IND 29.7UH 1.4A 166 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PE-53602NLTTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Toroid |