Pulse Electronics Corporation Fixed Inductors PE-1008CQ220KTT

Description
22nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-1008CQ220KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CQ220KTT-ND
Fixed Inductors PE-1008CQ220KTT-ND
22nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CQ220KTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data