Pulse Electronics Corporation Fixed Inductors PE-1008CM331KTT

Description
330nH Unshielded Wirewound Inductor 450mA 800mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 450mA 800mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-1008CM331KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM331KTT-ND
Fixed Inductors PE-1008CM331KTT-ND
330nH Unshielded Wirewound Inductor 450mA 800mOhm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 800mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CM331KTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Specs
Application RF Choke
View Details