Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
Manufacturer: Pulse Electronics
Win Source Part Number: 1327543-PE-1008CD271
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Inductance: 270 nH
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 1,600
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 45 @ 350MHz
Frequency - Self Resonant: 525MHz
DC Resistance (DCR): 910mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Other Part Number: 1840-1266-6,1840-126
RoHS Status: RoHS Compliant
FIXED IND 270NH 500MA 910MOHM SM Product overview: PE-1008CD271GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 910MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 910MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CD271GTT can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-1008CD271GTT | 553-PE-1008CD271GTTTR-ND | 1327543-PE-1008CD271GTT | 71-PE-1008CD271GTT |
| Product Name | RF Chip Inductor | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 500MA 910MOHM Inductor and Choke |
| Application | RF Choke | RF Choke | ||
| Inductance Range | 0.2700 microH | 0.2700 microH | 0.2700 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| Q Factor | 45 | 45 | 45 | |
| SRF | 525 MHz | 525 MHz |