Pulse Electronics Corporation RF Chip Inductor PE-0805CD560JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD560JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD560JTT
RF Chip Inductor PE-0805CD560JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
500MA 340 MOHM Inductor and Choke - 71-PE-0805CD560JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 340 MOHM Inductor and Choke
71-PE-0805CD560JTT
500MA 340 MOHM Inductor and Choke 71-PE-0805CD560JTT
FIXED IND 55.5NH 500MA 340 MOHM Product overview: PE-0805CD560JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 340 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 340 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD560JTT can be used for catalog matching and distributor lookup.

FIXED IND 55.5NH 500MA 340 MOHM Product overview: PE-0805CD560JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 340 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 340 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD560JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PE-0805CD560JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD560JTT-ND
Fixed Inductors PE-0805CD560JTT-ND
55.5nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric)

55.5nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327569-PE-0805CD560JTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327569-PE-0805CD560JTT
Inductors, Coils, Chokes - Fixed Inductors 1327569-PE-0805CD560JTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327569-PE-0805CD560 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm) Inductance: 55.5 nH Height - Seated (Max): 0.062" (1.58mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 1.55GHz DC Resistance (DCR): 340mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 200 MHz HTSUS: 8504.50.8000 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327569-PE-0805CD560JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm)
Inductance: 55.5 nH
Height - Seated (Max): 0.062" (1.58mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 1.55GHz
DC Resistance (DCR): 340mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 200 MHz
HTSUS: 8504.50.8000
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD560JTT 71-PE-0805CD560JTT PE-0805CD560JTT-ND 1327569-PE-0805CD560JTT
Product Name RF Chip Inductor 500MA 340 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0555 microH 0.0555 microH 0.0555 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 60 60 60
SRF 1550 MHz 1550 MHz
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details