Pulse Electronics Corporation Inductors PE-53113NL

Description
50KHz Simple Switcher SMT Inductors, up to 2A
Request a Quote Datasheet
Description
50KHz Simple Switcher SMT Inductors, up to 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53113NL
50KHz Simple Switcher SMT Inductors, up to 2A

50KHz Simple Switcher SMT Inductors, up to 2A

Supplier's Site Datasheet
Fixed Inductors - 553-1562-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1562-5-ND
Fixed Inductors 553-1562-5-ND
150µH Unshielded Toroidal Inductor 2A 100mOhm Max Radial, Vertical (Open)

150µH Unshielded Toroidal Inductor 2A 100mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, Nl Rohs Compliant Pulse Electronics - 84AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Nl Rohs Compliant Pulse Electronics
84AC2327
Inductor, Nl Rohs Compliant Pulse Electronics 84AC2327
INDUCTOR, NL ROHS COMPLIANT: YES

INDUCTOR, NL ROHS COMPLIANT: YES

Supplier's Site
Toroidal Inductor, 150Uh, 2A, Tht; Product Range Pulse Electronics - 51AK3126 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 2A, Tht; Product Range Pulse Electronics
51AK3126
Toroidal Inductor, 150Uh, 2A, Tht; Product Range Pulse Electronics 51AK3126
TOROIDAL INDUCTOR, 150UH, 2A, THT; Product Range:-; Inductance:150µH; RMS Current (Irms):2A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 150UH, 2A, THT; Product Range:-; Inductance:150µH; RMS Current (Irms):2A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53113NL 553-1562-5-ND 84AC2327 51AK3126
Product Name Inductors Fixed Inductors Inductor, Nl Rohs Compliant Pulse Electronics Toroidal Inductor, 150Uh, 2A, Tht; Product Range Pulse Electronics
Inductance Range 150 microH 150 microH
Lead Style None Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers