Pulse Electronics Corporation Fixed Inductors PE-1008CM180JTT

Description
18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-1008CM180JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM180JTT-ND
Fixed Inductors PE-1008CM180JTT-ND
18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CM180JTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details