Pulse Electronics Corporation Fixed Inductors PE-0805CD2N8JTT

Description
2.8nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0805CD2N8JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD2N8JTT-ND
Fixed Inductors PE-0805CD2N8JTT-ND
2.8nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

2.8nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0805CD2N8JTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data