Pulse Electronics Corporation RF Chip Inductor PE-1008CD102GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD102GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD102GTT
RF Chip Inductor PE-1008CD102GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1353584-PE-1008CD102GTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1353584-PE-1008CD102GTT
Inductors, Coils, Chokes - Fixed Inductors 1353584-PE-1008CD102GTT
Win Source Part Number: 1353584-PE-1008CD102 GTT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1008CD Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Height - Seated (Max): 0.090" (2.29mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1 µH Current Rating (Amps): 120 mA Shielding: Unshielded DC Resistance (DCR): 1.9Ohm Max Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 260MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1353584-PE-1008CD102GTT
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1008CD
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1 µH
Current Rating (Amps): 120 mA
Shielding: Unshielded
DC Resistance (DCR): 1.9Ohm Max
Q @ Freq: 35 @ 50MHz
Frequency - Self Resonant: 260MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
SMD 1UH 120MA 1.9 OHM Inductor and Choke - 71-PE-1008CD102GTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 120MA 1.9 OHM Inductor and Choke
71-PE-1008CD102GTT
SMD 1UH 120MA 1.9 OHM Inductor and Choke 71-PE-1008CD102GTT
FIXED IND 1UH 120MA 1.9 OHM SMD Product overview: PE-1008CD102GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 120MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 120MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CD102GTT can be used for catalog matching and distributor lookup.

FIXED IND 1UH 120MA 1.9 OHM SMD Product overview: PE-1008CD102GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 120MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 120MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CD102GTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-PE-1008CD102GTTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 120MA 1.9 OHM SMD

FIXED IND 1UH 120MA 1.9 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PE-1008CD102GTTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 120MA 1.9 OHM SMD

FIXED IND 1UH 120MA 1.9 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PE-1008CD102GTTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 120mA 1.9Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 120mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD102GTT 1353584-PE-1008CD102GTT 71-PE-1008CD102GTT 553-PE-1008CD102GTTCT-ND
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 120MA 1.9 OHM Inductor and Choke Fixed Inductors
Application RF Choke RF Choke
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Q Factor 35 35 35
SRF 260 MHz 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details