Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
FIXED IND 10NH 98MA 4.7 OHM SMD Product overview: PE-0805FT103JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 98MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 98MA, 4.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805FT103JTT can be used for catalog matching and distributor lookup.
10nH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)
10nH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)
10nH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)
Manufacturer: Pulse Electronics
Win Source Part Number: 1327549-PE-0805FT103
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm)
Inductance: 10 nH
Height - Seated (Max): 0.062" (1.58mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 4.7Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 98 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.8000
Other Part Number: 553-PE-0805FT103JTTC
RoHS Status: RoHS Compliant
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0805FT103JTT | 71-PE-0805FT103JTT | 553-PE-0805FT103JTTDKR-ND | 1327549-PE-0805FT103JTT |
| Product Name | RF Chip Inductor | SMD 98MA 4.7 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Core Material | Ferrite | Ceramic | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke | RF Choke | ||
| Inductance Range | 10 microH | 0.0100 microH | 0.0100 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| DCR | 4.7 ohms | 4.7 ohms | 4.7 ohms |