Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
120nH Unshielded Wirewound Inductor 350mA 560mOhm Max 0805 (2012 Metric)
120nH Unshielded Wirewound Inductor 350mA 560mOhm Max 0805 (2012 Metric)
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0805CM121JTT | 553-1043-2-ND |
| Product Name | RF Chip Inductor | Fixed Inductors |
| Application | RF Choke | |
| Inductance Range | 0.1200 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Q Factor | 45 | 45 |
| SRF | 1100 MHz | 1100 MHz |